EN
  • EN
  • DE

TSM111CDT

Part No TSM111CDT
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR TRPL V/C 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Reset Timeout 100 ms Minimum
Voltage - Threshold 4V, 6.1V, 14.2V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 048334-TSM111CDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM111CDT CAD Model

Description

The TSM111CDT is a sophisticated integrated circuit from STMicroelectronics, designed to provide precise voltage monitoring and regulation in a wide array of electronic applications. This dual-function device combines a voltage comparator with a voltage reference, making it an ideal choice for power supply control, battery chargers, switching power supplies, and other systems where accurate voltage detection is crucial.

Key Features

  • Precision Voltage Reference: The TSM111CDT includes a highly stable and precise 2.5V voltage reference with a low temperature coefficient, ensuring reliable performance over various operating conditions.
  • Adjustable Voltage Comparator: The integrated voltage comparator can be configured with external resistive dividers to monitor a variety of voltage levels, providing a flexible solution for voltage detection and control.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM111CDT operates with a minimal quiescent current, making it suitable for low-power applications and battery-operated devices.
  • Wide Operating Voltage Range: The device can be powered by a wide range of supply voltages from 2.7V to 18V, accommodating various application requirements without the need for additional voltage regulation components.
  • Output Configuration: The comparator's output is an open-collector configuration, which allows for direct interfacing with other logic levels or for driving a relay or an LED with an external pull-up resistor.

Applications

The versatility of the TSM111CDT makes it an excellent choice for numerous applications. It is particularly useful in:

  • Power supply monitoring and control
  • Battery chargers and management systems
  • Motor control circuits
  • Overvoltage and undervoltage detection
  • Window comparators
  • Level shifting applications

The TSM111CDT from STMicroelectronics is presented in a small surface-mount package, enabling its use in space-constrained applications while providing robust functionality to maintain system stability and performance. With its precision voltage reference and adjustable comparator, this integrated circuit is a compact and efficient solution for precision voltage monitoring and control.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess