EN
  • EN
  • DE

TCM3105

Part No TCM3105
Manufacturer Texas Instruments
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 360372-TCM3105
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM3105 CAD Model

Description

The TCM3105 from Texas Instruments is a versatile and robust modem integrated circuit (IC) designed to facilitate full-duplex or half-duplex frequency shift keying (FSK) data communication. This IC is specifically tailored for applications that require efficient data transmission through telephone lines, making it a staple in the realm of telecommunication systems.

Key Features:

  • Frequency Range: The TCM3105 operates at a nominal frequency range that is suitable for Bell 103 and Bell 202 standards, ensuring compatibility with a wide array of telecommunication equipment.
  • Data Rate: It supports data rates up to 300 baud, providing reliable and steady data transmission for applications that do not demand high-speed internet connectivity.
  • Supply Voltage: The IC functions effectively within a supply voltage range of 4.75V to 5.25V, making it an energy-efficient choice for modem designs.
  • Power Consumption: It boasts low power consumption, which is critical for portable and remote communication devices where power efficiency is paramount.
  • Adjustable Carrier Detect: The TCM3105 features an adjustable carrier detect level, allowing for customization according to the needs of specific applications.

Applications:

The TCM3105 is ideal for a variety of applications, including:

  • Telecommunication devices
  • Data radio channels
  • Secure voice systems
  • Remote meter reading
  • Industrial control links

Reliability and Support:

As a product of Texas Instruments, a leading manufacturer in the semiconductor industry, the TCM3105 is backed by a commitment to high quality and reliability. Technical support and comprehensive documentation are readily available, ensuring that integrating the TCM3105 into your design is as seamless as possible.

Whether you're developing a new telecommunication system or upgrading an existing one, the TCM3105 provides a reliable and efficient solution for your data communication needs.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1120 $56.4480
9+ $11.5791 $104.2119
14+ $11.2173 $157.0422
19+ $10.8554 $206.2526
24+ $10.4936 $251.8464
32+ $9.4080 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess