Products specifications Report Issue?

Manufacturer Diptronics
Product Category Tactile Switches
RoHS Details
Illuminated Non-Illuminated
Mounting Style Through Hole
Mounting Direction Straight
Stem Height 3.8 mm
Actuator Round
Switch Function OFF - (ON)
Operating Force 160 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPST
Termination Style Solder Pin
Color Brown
Cap Color Brown
Length 12 mm
Width 12 mm
Height 7.3 mm
Series DTS-2
Life 200000 Cycle
Packaging Bulk
Brand Diptronics
Contact Plating Silver
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Tactile Switches
Product Type Tactile Switches
Factory Pack Quantity Factory Pack Quantity 500
Subcategory Switches
Travel 0.35 mm
Type Basic Switch
Part # Aliases 101-0621-EV
Unit Weight 0.038942 oz
Ultra Librarian 3D Model Ultra Librarian DTS-24N-V CAD Model

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 300000Cycles 2N SMD Automotive T/R
Lowest to $0.5720
ECAD model for KSC321GLFS
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.5130
ECAD model for PTS530GM055SMTRLFS
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.1496
ECAD model for EVP-AWCD2A
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 3.14N SMD Bulk
Need more? Email Us
ECAD model for ADTSM66SV
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for EVQ-21507K
ALPS Electric
SMD Tactile Switches 6.2x6.5x3.1mm 100gf Brown stem color
Lowest to $0.1837
ECAD model for SKHMPSE010
Apem Inc.
SWITCH TACTILE
Need more? Email Us
ECAD model for DTSF-61N-V-T/R
Apem Inc.
Lowest to $0.0903
ECAD model for DTSM-62N-V-T/R
Wurth Electronics Inc
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for 431256031736

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1169 $50.2670
1,045+ $0.0959 $100.2155
1,615+ $0.0929 $150.0335
2,225+ $0.0899 $200.0275
2,880+ $0.0869 $250.2720
3,850+ $0.0780 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention