Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834144-PR-40-T
Ultra Librarian 3D Model Ultra Librarian PR-40-T CAD Model

Description

The Citizen PR-40-T is a thermal print head, designed for use in applications requiring durable and high-quality printing. It's commonly found in point-of-sale (POS) systems, label printers, ticket printers, and various other thermal printing devices. The '40' in the name likely refers to the print width.

Applications:

  • Point-of-Sale (POS) Systems: For printing receipts in retail environments.
  • Label Printers: Creates product labels, shipping labels, and other identification tags.
  • Ticket Printers: Used in ticketing systems for transportation, entertainment, and events.
  • Kiosk Printers: Integrated into self-service kiosks for printing information and receipts.
  • Banking Systems: Prints transaction records and account statements.

Features:

  • High Resolution Printing: Delivers clear and legible text and graphics.
  • Long Lifespan: Designed for extended use and minimizes the need for frequent replacements.
  • Fast Printing Speed: Enhances efficiency in high-volume printing environments.
  • Compact Design: Facilitates easy integration into a wide range of devices.
  • Robust Construction: Ensures consistent performance under various operating conditions.

Benefits:

  • Enhanced Print Quality: Provides sharp, easily readable prints for improved accuracy and customer satisfaction.
  • Reduced Maintenance Costs: The long lifespan of the print head reduces downtime and repair expenses.
  • Increased Productivity: Fast printing speeds improve throughput in busy retail and service environments.
  • Versatile Integration: The compact design allows for seamless integration into diverse printer models.
  • Reliable Operation: Durable construction ensures consistent performance over time.

Additional Details:

Technical specifics of the PR-40-T include its print resolution (DPI), maximum print speed, print width (40mm in this case), operating voltage, and print head resistance. Compatible thermal paper specifications, including paper type and thickness, are crucial for optimal performance. The print head's expected lifespan is usually measured in number of pulses or kilometers of paper printed.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
Power Integrations
Lowest to $0.9100
ECAD model for PST8120EAAFS
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Mitsumi
Need more? Email Us
ECAD model for PST7045T
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5777 $77.1554
5+ $31.6531 $158.2655
7+ $30.6648 $214.6536
9+ $29.6752 $267.0768
12+ $28.6856 $344.2272
16+ $25.7181 $411.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention