EN
  • EN
  • DE

CL-200IR-X-TSL

Part No CL-200IR-X-TSL
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820516-CL-200IR-X-TSL
Ultra Librarian 3D Model Ultra Librarian CL-200IR-X-TSL CAD Model

Description

The CL-200IR-X-TSL is an infrared (IR) LED manufactured by Citizen. This LED is designed to emit infrared light at a specific wavelength, making it suitable for various applications such as remote controls, security systems, and optical sensors.

Applications

  • Remote control systems
  • Security systems (e.g., motion detectors)
  • Optical sensors
  • IR data communication
  • Proximity detection

Features

  • Infrared emission
  • High radiant intensity
  • Narrow viewing angle
  • Compact size
  • Long lifespan

Benefits

  • Effective infrared signal transmission
  • Reliable operation in various environments
  • Easy integration into existing systems
  • Low power consumption
  • Extended operational life

Additional Details

The CL-200IR-X-TSL features a typical wavelength in the infrared spectrum, commonly around 940nm. Its high radiant intensity allows for effective signal transmission over a distance. The narrow viewing angle focuses the emitted light, improving signal strength and reducing interference. This IR LED is packaged in a compact format, facilitating easy integration into space-constrained applications. The manufacturer's datasheet provides detailed specifications including forward voltage, forward current, and radiant intensity characteristics. The device's long lifespan ensures reliable operation over extended periods. Proper current limiting is essential to prevent damage to the LED. The forward voltage and current requirements should be carefully considered when designing the drive circuitry. The CL-200IR-X-TSL is a versatile component suitable for a wide range of applications requiring infrared light emission. Its robustness and efficiency make it an excellent choice for remote controls, security systems, and other IR-based devices. Its compact size and high radiant intensity contribute to its ease of use and effectiveness in various applications. The device's reliability and long lifespan make it a cost-effective solution for long-term operation. By providing a focused and intense infrared light source, the CL-200IR-X-TSL enables precise and efficient signal transmission in diverse electronic systems.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess