EN
  • EN
  • DE

CL-200HR-C-TS

Part No CL-200HR-C-TS
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052231-CL-200HR-C-TS
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-200HR-C-TS CAD Model

Description

The Citizen CL-200HR-C-TS is a high-performance ceramic LED module designed for applications requiring high reliability and excellent thermal management. Citizen is well-regarded for its LED technology, and the CL-200HR series is aimed at providing superior light quality and longevity.

Applications:

  • High-End Spotlights: Used in high-end spotlights where precise and powerful lighting is needed.
  • Architectural Lighting: Employed in architectural lighting designs that require durable and efficient light sources.
  • Medical Lighting: Integrated into medical lighting systems where consistent and accurate light is critical.
  • Industrial Lighting: Found in industrial lighting applications requiring robust and reliable lighting solutions.
  • Horticultural Lighting: Used in horticultural lighting systems for plant growth and cultivation.

Features:

  • Ceramic Substrate: Designed with a ceramic substrate for exceptional thermal dissipation and long lifespan.
  • High Reliability: Offers high reliability, ensuring consistent performance over extended periods.
  • Excellent Color Rendering Index (CRI): Provides excellent CRI for accurate and vivid color rendering.
  • High Luminous Flux: Delivers high luminous flux, providing bright and intense light output.
  • Compact Design: Designed with a compact form factor for easy integration into various lighting fixtures.

Benefits:

  • Enhanced Thermal Management: Ceramic substrate provides efficient heat dissipation, improving long-term reliability and performance.
  • Superior Light Quality: High luminous flux and excellent CRI provide bright and accurate lighting.
  • Reduced Maintenance Costs: Long lifespan reduces the need for frequent replacements and minimizes maintenance costs.
  • Versatile Application: Compact design and high performance make it suitable for various lighting applications.
  • Improved Energy Efficiency: High luminous efficacy reduces energy consumption and lowers operating costs.

Additional Details:

The exact specifications of the CL-200HR-C-TS, including the color temperature, forward voltage, and luminous flux, should be confirmed with the product datasheet from Citizen. Proper heat sinking is essential for maintaining optimal performance and preventing premature failure of the LED. This LED is well-suited for applications where durability, light quality, and long-term reliability are paramount.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess