EN
  • EN
  • DE

CL-200G-C-TS

Part No CL-200G-C-TS
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052229-CL-200G-C-TS
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-200G-C-TS CAD Model

Description

The Citizen CL-200G-C-TS is a ceramic LED module known for its high performance and reliability in various lighting applications. Manufactured by Citizen, a reputable leader in LED technology, this module is designed for superior light output, energy efficiency, and long lifespan.

Applications:

  • Spotlights: Used in spotlights for focused and high-intensity lighting.
  • Downlights: Employed in downlights for general illumination in residential and commercial spaces.
  • Stage Lighting: Integrated into stage lighting systems for creating dramatic and dynamic lighting effects.
  • Architectural Lighting: Found in architectural lighting to illuminate buildings and structures.
  • Medical Lighting: Used in medical lighting applications where high CRI and precise color rendering are required.

Features:

  • Ceramic Substrate: Features a ceramic substrate for excellent thermal management and long-term reliability.
  • High Luminous Flux: Delivers high luminous flux, providing bright and intense light output.
  • Excellent Color Rendering Index (CRI): Offers excellent CRI for accurate and vivid color rendering.
  • Long Lifespan: Provides a long lifespan, reducing the need for frequent replacements.
  • Compact Design: Designed with a compact form factor for easy integration into various lighting fixtures.

Benefits:

  • Enhanced Thermal Management: Ceramic substrate improves thermal dissipation, ensuring long-term reliability and performance.
  • Superior Light Quality: High luminous flux and excellent CRI provide bright and accurate lighting.
  • Reduced Maintenance Costs: Long lifespan reduces the need for frequent replacements and minimizes maintenance costs.
  • Versatile Application: Compact design and high performance make it suitable for various lighting applications.
  • Improved Energy Efficiency: High luminous efficacy reduces energy consumption and lowers operating costs.

Additional Details:

The specific details of the CL-200G-C-TS, such as the exact color temperature, forward voltage, and luminous flux, should be verified using the manufacturer's datasheet. Efficient heat sinking is crucial for maintaining optimal performance and preventing premature failure. Its superior thermal management and high light quality make it a popular choice for demanding lighting installations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess