EN
  • EN
  • DE
  • IT

AZ733W-2AE-12DE

Part No AZ733W-2AE-12DE
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 12A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr American Zettler
Package Tray
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 12 A
Switching Voltage 277VAC, 250VDC - Max
Coil Current 66.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class B
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 4 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 180 Ohms
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1340143-AZ733W-2AE-12DE
Ultra Librarian 3D Model Ultra Librarian AZ733W-2AE-12DE CAD Model

Description

The American Zettler AZ733W-2AE-12DE relay is a DPST-NO relay with a coil voltage of 12VDC.

  • Contact Form: DPST-NO
  • Coil Voltage: 12VDC
  • Contact Rating: 12A
  • Switching Voltage: 277VAC and 250VDC
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Resistance: 180Ω
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through-Hole
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Seal Rating: Sealed, Fully
  • Packaging Type: Tray

You May Also Be Interested in

American Zettler, Inc.
RELAY SOLAR DPST 40A 12V / Solar Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 10A 12V
Lowest to $4.1852
American Zettler, Inc.
10A POWER RELAY / General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 20A 24V
Lowest to $6.6342
Picker Components
RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
Lowest to $3.1520
Finder Relays, Inc.
RELAY GEN PURPOSE 4PDT 7A 12V / General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Need more? Email Us
American Zettler, Inc.
8A POWER RELAY / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess