EN
  • EN
  • DE

CISCO WS-C3750G-48PS-S - Cisco Catalyst 3750G 48 10/100/1000T PoE + 4 SFP

Part No CISCO WS-C3750G-48PS-S - Cisco Catalyst 3750G 48 10/100/1000T PoE + 4 SFP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750G-48PS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388297-CISCO WS-C3750G-48PS-S - Cisco Catalyst 3750G 48 10/100/1000T PoE + 4 SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750G-48PS-S - Cisco Catalyst 3750G 48 10/100/1000T PoE + 4 SFP CAD Model

Description

The CISCO WS-C3750G-48PS-S is a high-performance switch from the Catalyst 3750G Series, designed to meet the networking needs of medium to large scale enterprise environments. This switch offers 48 Ethernet 10/100/1000 ports with Power over Ethernet (PoE) support, allowing for up to 15.4 watts of power per port to be delivered to connected PoE devices, such as IP phones and wireless access points, eliminating the need for separate power sources. Additionally, it includes 4 SFP (Small Form-factor Pluggable) ports, providing the flexibility to connect to different types of networks and devices, including fiber optics for long-distance connections. The WS-C3750G-48PS-S integrates Cisco's StackWise technology, enabling organizations to link multiple switches into a single, unified system that is managed as though it were a single entity, simplifying network administration and providing redundancy to ensure continuous operation. Advanced Quality of Service (QoS) features ensure that critical network traffic is prioritized, maintaining optimal performance for business-critical applications. The switch also offers robust security features, including Advanced Encryption Standard (AES) for secure network management, Dynamic Host Configuration Protocol (DHCP) snooping to prevent unauthorized IP address allocations, and Access Control Lists (ACLs) for granular control over network traffic. This model is capable of advanced Layer 3 routing, supporting a suite of routing protocols to enhance network efficiency and flexibility. The inclusion of Cisco's IOS (Internetwork Operating System) provides a rich set of features and a reliable platform for deploying business applications and services. With support for Cisco's EnergyWise technology, the WS-C3750G-48PS-S also promotes energy savings across the network, helping businesses reduce their operational costs. Altogether, the Cisco Catalyst 3750G-48PS-S is an excellent choice for enterprises seeking a scalable, secure, and energy-efficient networking solution to support complex networks and business operations.

You May Also Be Interested in

CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess