EN
  • EN
  • DE

IBM 03FT350 - PCIe3 16 Gb 2-port Fibre Channel adapter

Part No IBM 03FT350 - PCIe3 16 Gb 2-port Fibre Channel adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 16 Gb 2-port Fibre Channel adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413927-IBM 03FT350 - PCIe3 16 Gb 2-port Fibre Channel adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03FT350 - PCIe3 16 Gb 2-port Fibre Channel adapter CAD Model

Description

The IBM 03FT350 PCIe3 16 Gb 2-port Fibre Channel Adapter is a high-speed network interface card designed for enterprise-class data centers requiring exceptional data transfer speeds and reliable connectivity for their storage networks. This adapter utilizes the PCIe Gen3 interface, offering superior bandwidth and lower latency compared to previous generations, and is equipped with two 16 Gigabit Fibre Channel ports, doubling the potential throughput and providing redundancy for critical network connections. Aimed at supporting the most demanding storage area network (SAN) applications, this Fibre Channel adapter facilitates rapid data access and transfer, making it an ideal choice for applications requiring high-throughput storage access, such as large database processing, streaming applications, and extensive data backup and recovery operations. The 03FT350 adapter also comes with advanced features such as high-performance, low-latency queuing, and support for Fibre Channel over Ethernet (FCoE), allowing for flexible deployment in converged network environments. Its compatibility with a wide range of storage solutions and support for multiple operating systems make this adapter a versatile tool for enhancing the connectivity and performance of IBM servers in a SAN.

You May Also Be Interested in

Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess