EN
  • EN
  • DE

CISCO WS-C3650-48FQM-S - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, IP

Part No CISCO WS-C3650-48FQM-S - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, IP
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3650-48FQM-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387692-CISCO WS-C3650-48FQM-S - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48FQM-S - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, IP CAD Model

Description

The CISCO WS-C3650-48FQM-S stands out as a premium member of the innovative Cisco Catalyst 3650 series, intended to provide a streamlined wireless and wired network solution through a single platform. This variant boasts 48 mini Gigabit Ethernet ports complemented by four 10G SFP+ uplinks, making it exceedingly suitable for high-speed data-intensive applications and as a backbone for both small and medium-sized network environments. The switch features built-in wireless controller capabilities supporting up to 25 access points and 1000 wireless clients, promoting seamless mobility and superior wireless experience. Running on the sophisticated Cisco IOS IP Base software, it offers rich Layer 2 and Layer 3 routing features, including OSPF routing, IPv6 support, and Dynamic VLANs, designed to cater to evolving business needs. Enhanced security measures are in place with superior QoS to prioritize business-critical traffic. The WS-C3650-48FQM-S integrates Cisco's StackWise-160 technology, allowing stacking of up to nine switches to form a single logical unit, thereby simplifying management and enhancing redundancy for critical business processes. This model is highly recommended for enterprises looking to unify their wire and wireless networks, offering high density, operational simplicity, the scalability of stacking, extensive security, and energy efficiency.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess