EN
  • EN
  • DE

LENOVO 45W2809 - XFP Transceiver 10GB Copper 15m CX4

Part No LENOVO 45W2809 - XFP Transceiver 10GB Copper 15m CX4
Manufacturer Lenovo
Catalog San
Description XFP Transceiver 10GB Copper 15m CX4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432399-LENOVO 45W2809 - XFP Transceiver 10GB Copper 15m CX4
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2809 - XFP Transceiver 10GB Copper 15m CX4 CAD Model

Description

The LENOVO 45W2809 XFP Transceiver 10GB Copper 15m CX4 is a high-performance transceiver module designed for short-range network connections using CX4 copper cables. This module supports 10 Gigabit Ethernet over copper, providing a cost-effective solution for connecting high-speed network devices within a short distance, up to 15 meters. It is ideal for data center interconnects, high-performance computing clusters, and storage area networks where high bandwidth and low latency are crucial. The module’s XFP form factor ensures compatibility with a wide range of networking equipment, offering a flexible and easy way to upgrade existing systems to support 10GbE connectivity without the need for fiber optic cabling. With its robust performance and reliability, the LENOVO 45W2809 is a valuable addition to any network requiring efficient, high-speed connections over copper cabling.

You May Also Be Interested in

HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess