EN
  • EN
  • DE

CISCO WS-C3508G-XL-EN - Catalyst 3508G XL Enterprise Edition

Part No CISCO WS-C3508G-XL-EN - Catalyst 3508G XL Enterprise Edition
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3508G-XL-EN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387760-CISCO WS-C3508G-XL-EN - Catalyst 3508G XL Enterprise Edition
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3508G-XL-EN - Catalyst 3508G XL Enterprise Edition CAD Model

Description

The CISCO WS-C3508G-XL-EN, part of the Catalyst 3500 series, is an Enterprise Edition switch that offers 8 Gigabit Ethernet GBIC (Gigabit Interface Converter) ports for high-capacity network environments. Designed for enterprise core and distribution layers as well as demanding workstation deployments, this switch delivers high-speed networking, scalability, and a full suite of advanced features to meet the needs of complex IT environments. It supports a comprehensive range of network protocols and services, including advanced Quality of Service (QoS), multicast management, and robust security features. This model is geared towards organizations that require high performance, flexibility in using fiber or copper GBICs for uplink connections, and the ability to accommodate high-bandwidth applications. The switch's architecture is designed for maximum network uptime with a focus on redundancy and fast convergence. Management and configuration are streamlined through intuitive command-line interfaces and network management tools, aiding in simplified operations and troubleshooting. The CISCO WS-C3508G-XL-EN is ideally suited for mission-critical applications where network performance and reliability are paramount, making it a valuable asset for large enterprises.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess