EN
  • EN
  • DE

CISCO WS-C2960X-24TS-LL - Catalyst 2960-X 24 GigE, 2 x 1G SFP, LAN Lite

Part No CISCO WS-C2960X-24TS-LL - Catalyst 2960-X 24 GigE, 2 x 1G SFP, LAN Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-24TS-LL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388256-CISCO WS-C2960X-24TS-LL - Catalyst 2960-X 24 GigE, 2 x 1G SFP, LAN Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-24TS-LL - Catalyst 2960-X 24 GigE, 2 x 1G SFP, LAN Lite CAD Model

Description

The CISCO WS-C2960X-24TS-LL is part of the reputable Cisco Catalyst 2960-X Series, tailored for operational simplicity and cost-effectiveness for midsize and branch network infrastructures. Equipped with 24 Gigabit Ethernet ports along with 2 Small Form-Factor Pluggable (SFP) uplinks, this model emphasizes scalability and seamless long-distance networking support. The LAN Lite IOS software feature set includes essential Layer 2 features, enabling quality of service (QoS), VLANs, and basic static routing which are crucial for a variety of network deployments. Energy efficiency is at the forefront of its design, with support for Cisco EnergyWise, which allows for enhanced energy policy control to reduce operational costs. The WS-C2960X-24TS-LL offers FlexStack-Plus technology, albeit with slightly reduced performance compared to its LAN Base counterparts, positioning it as an attractive choice for organizations that require a basic but reliable access layer switch. Security is also a key focus, with features such as 802.1X for secure network access and Port Security to prevent unauthorized access. This switch stands as an excellent selection for businesses that need a secure, scalable, and energy-efficient network solution without the necessity for extensive Layer 3 features.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess