EN
  • EN
  • DE

CISCO WS-C2960C-8TC-L - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Base

Part No CISCO WS-C2960C-8TC-L - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960C-8TC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387878-CISCO WS-C2960C-8TC-L - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960C-8TC-L - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Base CAD Model

Description

The CISCO WS-C2960C-8TC-L represents a pivotal component of the Cisco Catalyst 2960 Compact Series, which brings the resilience and functionality of the Catalyst Ethernet switches to a compact form factor. This model includes 8 Fast Ethernet (FE) ports and two dual-purpose uplinks. Despite its small size, it boasts a rich set of features including Cisco's LAN Base software, providing valuable Layer 2 features such as advanced QoS, access control lists (ACLs), and security features. It is designed for operational simplicity to lower total cost of ownership, enabling efficient network setup and configuration. Ideal for extending services to the network edge in demanding environments, the 2960C-8TC-L offers flexibility for applications outside of the wiring closet, including retail networks, open workspaces, and classrooms. Its energy-efficient design supports Cisco EnergyWise technology, helping companies manage power consumption of network infrastructure and attached devices.

You May Also Be Interested in

CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess