EN
  • EN
  • DE

CISCO WS-C2960S-48LPD-L - Cisco Catalyst 2960S 48 GigE PoE 370W, 2 x 10G SFP

Part No CISCO WS-C2960S-48LPD-L - Cisco Catalyst 2960S 48 GigE PoE 370W, 2 x 10G SFP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387784-CISCO WS-C2960S-48LPD-L - Cisco Catalyst 2960S 48 GigE PoE 370W, 2 x 10G SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-48LPD-L - Cisco Catalyst 2960S 48 GigE PoE 370W, 2 x 10G SFP CAD Model

Description

The CISCO WS-C2960S-48LPD-L switch is part of the Cisco Catalyst 2960S series, designed to provide enterprise-class access layer switching for branch office, midsize business, and small enterprise deployments. This model comes with 48 Gigabit Ethernet ports with PoE+ support, providing up to 370W of power to support devices such as IP phones, wireless access points, surveillance cameras, and more, directly through the network cables. It also includes two 10G SFP+ ports for high-speed uplinks to aggregate network traffic to the core of the network. The switch is equipped with Cisco's FlexStack stacking technology, allowing up to four switches to be stacked together, providing simplified management and single point of control. The WS-C2960S-48LPD-L supports enhanced security features, including IEEE 802.1x for port-based network access control, ACLs, and port security to help protect against threats. Energywise technology enables companies to reduce their energy consumption by managing the power usage of network-connected devices. Lastly, it offers a range of QoS features to prioritize high-priority traffic such as voice and video, ensuring smooth performance of critical applications.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess