EN
  • EN
  • DE
  • IT

BZB784-C5V1,115

Part No BZB784-C5V1,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.1V SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating 150°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1493514-BZB784-C5V1,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C5V1,115 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess