EN
  • EN
  • DE

CISCO N3K-C3524P-10GX - Nexus 3524x, 24 10G Ports

Part No CISCO N3K-C3524P-10GX - Nexus 3524x, 24 10G Ports
Manufacturer CISCO
Catalog Switch
Description Cisco Nexus N3K-C3524P-10GX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388151-CISCO N3K-C3524P-10GX - Nexus 3524x, 24 10G Ports
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N3K-C3524P-10GX - Nexus 3524x, 24 10G Ports CAD Model

Description

The CISCO N3K-C3524P-10GX, part of the Cisco Nexus 3500 series, is a high-performance, compact, 1U form factor switch designed for the data center. With 24 fixed 10 Gigabit Ethernet ports, it offers flexible, high-density networking options for enterprises looking to build scalable, efficient, and high-bandwidth data center networks. This model supports both SFP+ and Cisco Fabric Extender technology, enabling it to provide connectivity for up to 24 servers or other switches, with the potential to significantly increase port density through daisy-chaining. The Nexus 3524x also features low-latency, wire-speed performance, making it ideal for high-frequency trading (HFT) environments, large-scale virtualization, and cloud networks. It incorporates the Cisco NX-OS software, providing advanced features such as virtual PortChannel (vPC), Layer 3 capabilities, and robust security features. The N3K-C3524P-10GX is built with energy efficiency in mind, including features like front-to-back cooling and redundant, hot-swappable power supplies and fans for increased reliability.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess