EN
  • EN
  • DE

CISCO N20-CAK - Access. kit for 5108 Blade Chassis incl Railkit, KVM dongle

Part No CISCO N20-CAK - Access. kit for 5108 Blade Chassis incl Railkit, KVM dongle
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Access. kit for 5108 Blade Chassis incl Railkit, KVM dongle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385292-CISCO N20-CAK - Access. kit for 5108 Blade Chassis incl Railkit, KVM dongle
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N20-CAK - Access. kit for 5108 Blade Chassis incl Railkit, KVM dongle CAD Model

Description

The CISCO N20-CAK accessory kit is designed specifically for the Cisco UCS 5108 Blade Server Chassis, offering essential components to enhance and facilitate the installation, deployment, and maintenance of the chassis in a data center environment. This comprehensive kit includes a Railkit for secure mounting of the chassis within a rack, ensuring stability and ease of access. Additionally, it comes with a KVM (Keyboard, Video, Mouse) dongle, providing direct access to the blade servers for installation, configuration, and troubleshooting without needing to connect directly to each blade or disrupt the chassis. This accessory kit is crucial for data center administrators looking to streamline their setup processes while ensuring secure and efficient access to their Cisco UCS 5108 chassis and its blade servers. By simplifying these processes, the N20-CAK enhances the overall manageability and operational efficiency of the UCS infrastructure.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess