EN
  • EN
  • DE

CISCO LSI20320IE - LSI ULTRA 320 SCSI PCI-E HOST BUS ADAPTER

Part No CISCO LSI20320IE - LSI ULTRA 320 SCSI PCI-E HOST BUS ADAPTER
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description LSI ULTRA 320 SCSI PCI-E HOST BUS ADAPTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385331-CISCO LSI20320IE - LSI ULTRA 320 SCSI PCI-E HOST BUS ADAPTER
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO LSI20320IE - LSI ULTRA 320 SCSI PCI-E HOST BUS ADAPTER CAD Model

Description

The CISCO LSI20320IE represents a pinnacle of interface technology with its Ultra320 SCSI PCI Express Host Bus Adapter, designed for high-performance storage connectivity. This adapter facilitates robust data transfer rates, making it a perfect choice for server environments and high-throughput storage systems. It supports SCSI protocol, allowing for the connection of SCSI devices such as hard drives, tape drives, and more, providing a versatile solution for expanding storage capabilities or integrating legacy devices. The card fits into a PCI Express slot, offering compatibility with a wide range of systems and ensuring easy installation. Its integrated RAID capabilities allow for enhanced data integrity and performance, ensuring critical data is protected and efficiently managed. The LSI20320IE is engineered to meet the demands of enterprise computing environments, offering reliability, speed, and flexibility in storage management and connectivity, thereby enhancing system performance and scalability.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess