EN
  • EN
  • DE

CISCO CISCO857-K9 - ADSL SOHO SECURITY ROUTER

Part No CISCO CISCO857-K9 - ADSL SOHO SECURITY ROUTER
Manufacturer CISCO
Catalog Routers
Description Cisco 857
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387434-CISCO CISCO857-K9 - ADSL SOHO SECURITY ROUTER
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO857-K9 - ADSL SOHO SECURITY ROUTER CAD Model

Description

The Cisco CISCO857-K9 ADSL SOHO Security Router is a critical device designed for Small Office/Home Office (SOHO) environments that require a secure and reliable internet connection. This router combines the function of a high-speed ADSL modem that can connect to an ADSL line and a router that routes IP packets between the local network and the internet. The CISCO857-K9 offers robust security features including an integrated firewall to protect against external threats, advanced encryption standards (AES), Triple Data Encryption Standard (3DES) for secure communication, and support for VPN tunnels which enable secure remote connections. It is equipped with four 10/100 Ethernet ports for local area network (LAN) connectivity, ensuring high-speed access for connected devices. The device supports Quality of Service (QoS) features, allowing prioritization of data flow to ensure that critical applications receive the necessary bandwidth. It also includes Cisco’s IOS (Internetwork Operating System), offering a wealth of features and flexibility for network management. This router is designed to provide a secure, reliable, and easy-to-manage connectivity solution for SOHO users.

You May Also Be Interested in

CISCO
Cisco VEDGE 5000 AC router with 4 NIM slots
Need more? Email Us
CISCO
Power adapter
Need more? Email Us
CISCO
Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Need more? Email Us
CISCO
Cisco SOHO 97
Need more? Email Us
CISCO
Cisco 1721
Need more? Email Us
CISCO
Cisco ISR881-K9 Integrated Services Router
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess