EN
  • EN
  • DE

AD8362ARU-REEL7

Part No AD8362ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 3.8GHZ 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 50Hz ~ 3.8GHz
RF Type Cellular, GSM, CDMA, TDMA, TETRA
Input Range -52dBm ~ 8dBm
Accuracy ±0.5dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 20 mA
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555817-AD8362ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8362ARU-REEL7 CAD Model

Description

AD8362ARU-REEL7 - True RMS RF Detector by Analog Devices Inc.

The AD8362ARU-REEL7 is a leading-edge RMS RF (Radio Frequency) detector from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to provide precise measurement of RF signals over a wide dynamic range, making it an essential part of RF signal processing and communication systems.

With its capability to measure signals from -50 dBm to +5 dBm in the frequency range of 50 MHz to 3.8 GHz, this device is exceptionally versatile. It is ideal for various applications including wireless infrastructure, precision RF power measurement, and RF instrumentation.

The AD8362ARU-REEL7 is available in a compact TSSOP package, specifically in a tape and reel format (REEL7) for ease of manufacturing and assembly in high-volume production environments. The component's small footprint allows for efficient use of PCB space, making it a great choice for space-constrained applications.

One of the key features of this RF detector is its true RMS response, which ensures accurate measurement regardless of the waveform of the input signal. This is critical for systems that deal with complex and varying signal environments, as it provides a consistent and reliable output.

Additionally, the device boasts a linear-in-dB output, with a temperature-stable scaling factor of 29 mV/dB. This characteristic simplifies the subsequent signal processing stages, reducing the need for complex calibration procedures and enabling straightforward interfacing with ADCs and microcontrollers.

The AD8362ARU-REEL7 also features an innovative crest factor compensation scheme, which ensures that the measurement accuracy is maintained even with high crest factor signals. This makes it particularly suitable for modern communication systems where signals often have high peak-to-average ratios.

Overall, the AD8362ARU-REEL7 from Analog Devices Inc. stands out as a robust and reliable solution for precise RF signal measurement. Its combination of wide dynamic range, true RMS detection, and ease of integration makes it a top choice for engineers and designers in the field of RF technology.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8596 $63.4384
8+ $13.0130 $104.1040
12+ $12.6064 $151.2768
17+ $12.1997 $207.3949
22+ $11.7931 $259.4482
29+ $10.5731 $306.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess