EN
  • EN
  • DE

XC7K420T-2FFG1156C

Part No XC7K420T-2FFG1156C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 1156FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 30781440 416960 1156-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 32575
Number of Logic Elements/Cells 416960
Total RAM Bits 30781440
Number of I/O 400
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
Base Product Number XC7K420
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318182-XC7K420T-2FFG1156C
Ultra Librarian 3D Model Ultra Librarian XC7K420T-2FFG1156C CAD Model

Description

The AMD Xilinx XC7K420T-2FFG1156C is a Field Programmable Gate Array (FPGA) designed for use in embedded systems.

  • Package: 1156-FCBGA (35x35)
  • I/Os: 400
  • LABs/CLBs: 32575
  • Logic Elements/Cells: 416960
  • Total RAM: 30781440 bits
  • Voltage Range: 0.97V to 1.03V
  • Operating Temperature: 0°C to 85°C (TJ)
  • Mounting: surface mount device
  • Packaging: tray packaging
  • Suitable for use in: various applications, including embedded systems, industrial control systems, and communication systems

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess