EN
  • EN
  • DE

CISCO CAB-SPWR-30CM - Catalyst Stack Power Cable 30 CM

Part No CISCO CAB-SPWR-30CM - Catalyst Stack Power Cable 30 CM
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-SPWR-30CM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385448-CISCO CAB-SPWR-30CM - Catalyst Stack Power Cable 30 CM
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-SPWR-30CM - Catalyst Stack Power Cable 30 CM CAD Model

Description

The CISCO CAB-SPWR-30CM is a 30-centimeter Catalyst stack power cable designed specifically for connecting CISCO Catalyst switches in a stack configuration to share power among them. This cable is instrumental in creating a unified and resilient network infrastructure, where multiple switches can operate as a single entity while providing redundancy and high availability of power. Its compact length is ideal for connecting adjacent units within the same rack, minimizing cable clutter and improving airflow. The use of high-quality materials ensures efficient power transmission and durability, protecting against power interruptions and supporting uninterrupted network operations. The CAB-SPWR-30CM is a critical component for network administrators looking to enhance the redundancy, scalability, and efficiency of their CISCO Catalyst switch deployments, enabling a more reliable and manageable network environment.

You May Also Be Interested in

Supermicro
SATA Round Straight-Straight 21cm Cable
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0550. Cable length: 0.25 m, Connector 1: Mini SAS HD, Connector 2: Mini SAS HDInternal Mini-SAS HD to Mini-SAS HD 25cm, 30AWG, HF, RoHS/REACH.
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0531. Cable length: 0.8 m, Connector 1: Mini SAS HD, Connector 2: Mini SAS HDInternal Mini-SAS HD to Mini-SAS HD 80cm, 30AWG, 12Gb/s.
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess