EN
  • EN
  • DE

SUPERMICRO CBL-0473L - SATA Round Straight-Straight 21cm Cable

Part No SUPERMICRO CBL-0473L - SATA Round Straight-Straight 21cm Cable
Manufacturer Supermicro
Catalog Cables
Description SATA Round Straight-Straight 21cm Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434921-SUPERMICRO CBL-0473L - SATA Round Straight-Straight 21cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0473L - SATA Round Straight-Straight 21cm Cable CAD Model

Description

The SUPERMICRO CBL-0473L is a high-quality, 21cm SATA cable designed for internal connections between motherboards and SATA hard drives or SSDs. Its round, straight-to-straight connectors are crafted to facilitate easy and secure connections while promoting improved airflow within the system case, leading to better thermal management and system stability. The compact 21cm length is ideal for small to medium-sized server cases, reducing excess cable bulk that can hinder airflow or create a disorganized workspace. This cable is perfect for applications requiring high-speed data transfers, including gaming, video editing, and server environments. The CBL-0473L is built to Supermicro's exacting specifications, ensuring compatibility with a wide range of SATA devices and motherboards, providing users with a dependable connection that maximizes the performance of their storage devices.

You May Also Be Interested in

NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess