Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387018-CISCO C9200L-STACK-KIT - Cisco Catalyst 9200L Stack Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9200L-STACK-KIT - Cisco Catalyst 9200L Stack Module CAD Model

Description

The CISCO C9200L-STACK-KIT is an essential accessory for businesses aiming to enhance the operational efficiency and redundancy of their network infrastructure. Designed specifically for the Cisco Catalyst 9200L series switches, this stack module seamlessly integrates with compatible devices to facilitate a unified and consolidated control over multiple units. By enabling physical stacking, organizations can manage several switches as a single entity, simplifying configuration tasks, and ensuring uniformity across the network. The stack module supports a high-speed backplane, which boosts inter-switch connectivity speeds and enhances the overall performance of the network stack. It is particularly crucial for environments requiring high availability and scalability, as it permits the easy addition of new switches without significant topology changes. Implementing the C9200L-STACK-KIT in a network setup contributes to improved redundancy — if one switch fails, others in the stack can take over, minimizing downtime and maintaining business continuity. This makes it an invaluable tool for enterprises that cannot afford network interruptions and prioritize system reliability.

You May Also Be Interested in

Juniper Networks
Juniper EX4300 1/10 Gigabit Ethernet Uplink Module
Need more? Email Us
ECAD model for JUNIPER 611-063980 - Juniper EX4300 1/10 Gigabit Ethernet Uplink Module
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L502 - Dual Port Ethernet E810-CQDA2 QSFP28
Need more? Email Us
ECAD model for FUJITSU S26361-F5780-L502 - Dual Port Ethernet E810-CQDA2 QSFP28
IBM
QLOGIC 8GB FIBRE CHANNEL EXP CARD (CIOv)
Need more? Email Us
ECAD model for IBM 8406-8242 - QLOGIC 8GB FIBRE CHANNEL EXP CARD (CIOv)
IBM
PCIE 2.0 10GBE NETWORK ADAPTER
Need more? Email Us
ECAD model for IBM 820X-5287 - PCIE 2.0 10GBE NETWORK ADAPTER
Intel
Intel EXPI9404PTL
Need more? Email Us
ECAD model for INTEL EXPI9404PTL - INTEL PCI Network Card 4 ports 1000BT
IBM
4-Port Ethernet Adapter
Need more? Email Us
ECAD model for IBM 09P1421 - 4-Port Ethernet Adapter
Intel
Intel EXPI9301CTBLK
Need more? Email Us
ECAD model for INTEL EXPI9301CTBLK - INTEL PRO/1000 1 PORT 1GBS NIC
Fujitsu Electronics America, Inc.
Ethernet Controller 4x1Gbit PCIe
Need more? Email Us
ECAD model for FUJITSU D3045-A11 - Ethernet Controller 4x1Gbit PCIe
IBM
QLOGIC 4 GB FC EXP CARD CIOv
Need more? Email Us
ECAD model for IBM 8406-8241 - QLOGIC 4 GB FC EXP CARD CIOv

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention