EN
  • EN
  • DE
  • IT

CISCO ACS-1941-RM-19 - 19 inch rack mount kit for Cisco 1941/1941W ISR

Part No CISCO ACS-1941-RM-19 - 19 inch rack mount kit for Cisco 1941/1941W ISR
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387315-CISCO ACS-1941-RM-19 - 19 inch rack mount kit for Cisco 1941/1941W ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-1941-RM-19 - 19 inch rack mount kit for Cisco 1941/1941W ISR CAD Model

Description

The CISCO ACS-1941-RM-19 is a 19-inch rack mount kit designed exclusively for Cisco 1941 and 1941W Integrated Services Routers. This official Cisco accessory is critical for businesses that require a secure, reliable, and organized method of installing their networking equipment within a standard 19-inch server rack or cabinet. The kit ensures that your Cisco ISR routers are mounted securely, promoting improved ventilation and easier management, which are critical for maintaining peak operational efficiency and router longevity. Including all the necessary brackets and hardware for a complete installation, this rack mount kit simplifies the process of integrating your Cisco routers into your existing rack setup. Engineered to Cisco's precise specifications, this mounting solution provides a snug and secure fit, ensuring that your valuable networking equipment remains steady and accessible, which is essential for both maintenance and scalability in any enterprise networking environment.

You May Also Be Interested in

CISCO
23in RackMount for Catalyst 3560,2960,ME-3400 Compact Switch
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 2960-X and 2960XR
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us
CISCO
Cisco Aironet Acces Point Ceiling Bracket Mount
Need more? Email Us
CISCO
Cisco 1100 Series Router Rackmount Wallmount Kit
Need more? Email Us
CISCO
Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Need more? Email Us
CISCO
Cisco ACS-4220-RM-19
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess