EN
  • EN
  • DE

CISCO C3850-RACK-KIT - Cisco Catalyst 3850 19, 23, 24 inch and ETSI rack mount kit

Part No CISCO C3850-RACK-KIT - Cisco Catalyst 3850 19, 23, 24 inch and ETSI rack mount kit
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco C3850-RACK-KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387320-CISCO C3850-RACK-KIT - Cisco Catalyst 3850 19, 23, 24 inch and ETSI rack mount kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3850-RACK-KIT - Cisco Catalyst 3850 19, 23, 24 inch and ETSI rack mount kit CAD Model

Description

The CISCO C3850-RACK-KIT is a versatile rack mount kit tailored for the Cisco Catalyst 3850 series of switches, designed to fit standard 19, 23, 24-inch, and ETSI racks. This comprehensive kit allows for the secure and stable mounting of Catalyst 3850 switches, accommodating a variety of rack sizes and standards, thereby offering flexibility in deployment across different environments. It includes all necessary hardware, such as brackets and screws, ensuring an easy installation process. The kit not only secures the switch in place but also promotes efficient cable management and optimal airflow, crucial for maintaining the longevity and performance of the switches. Ideal for network administrators and IT professionals tasked with organizing and managing network infrastructure, the CISCO C3850-RACK-KIT is engineered to support high-density networking equipment, facilitating an orderly and effective network setup.

You May Also Be Interested in

CISCO
Nexus 7000 Rack Mount Kit
Need more? Email Us
CISCO
Cisco ACS-890-RM-19Rack Mount Kit for Cisco 890 Series Integrated Services Router
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4450 & 4350
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4330
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess