EN
  • EN
  • DE

SUPERMICRO AOC-SAS2LP-H8IR - BC 2108 8PORT 6Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS2LP-H8IR - BC 2108 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Adapters
Description Supermicro AOC-SAS2LP-H8IR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1434888-SUPERMICRO AOC-SAS2LP-H8IR - BC 2108 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS2LP-H8IR - BC 2108 8PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS2LP-H8IR is a versatile RAID controller card equipped with the Broadcom 2108 chipset, designed to deliver reliable and high-speed 6Gbps connectivity for SAS and SATA drives. With support for up to eight ports, this card is capable of managing multiple hard drives or solid-state drives, making it well-suited for applications requiring substantial storage capacity and data redundancy. The AOC-SAS2LP-H8IR supports various RAID levels (0, 1, 5, 6, 10, 50, and 60), allowing users to customize their storage configurations for optimal performance, capacity, or redundancy. This RAID controller is particularly beneficial in environments where data integrity and system uptime are critical, including servers and workstations handling large databases, video surveillance, and backup solutions. Its low-profile form factor and compatibility with SUPERMICRO servers make it a convenient and powerful upgrade for enhancing server storage capabilities.

You May Also Be Interested in

Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess