EN
  • EN
  • DE

HP IAP-215-RW - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP

Part No HP IAP-215-RW - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Manufacturer HP
Catalog Access Point
Description Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404709-HP IAP-215-RW - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Ultra Librarian 3D Model Ultra Librarian HP IAP-215-RW - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP CAD Model

Description

The HP IAP-215-RW, part of the Aruba Instant series, is a powerful wireless access point designed to cater to the demands of growing businesses requiring high-speed, reliable wireless connectivity. Like its counterparts, this device can function independently or within a network of other Instant APs, managed centrally for streamlined network operations. The IAP-215 utilizes the advanced 802.11ac Wi-Fi standard with 3x3:3 MIMO technology, enabling it to handle high volumes of traffic while delivering faster data rates and a more reliable wireless experience to a multitude of devices simultaneously. The versatility of dual-band operation (2.4 GHz and 5 GHz) ensures broad device compatibility and optimal networking performance by minimizing interference. Equipped with Adaptive Radio Management (ARM) technology, it dynamically optimizes Wi-Fi performance even in dense, challenging environments by avoiding interference and ensuring efficient bandwidth utilization. Key security features include WPA2 encryption and support for sophisticated authentication protocols, safeguarding network integrity. The IAP-215 is ideally suited for medium to large environments looking to deploy a robust wireless network that offers ease of installation, enterprise-level performance, and comprehensive security.

You May Also Be Interested in

HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-205-RW
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess