EN
  • EN
  • DE

CISCO AIR-AP1042N-E-K9 - Cisco Aironet 1042N IEEE 802.11n 300 Mbit/s

Part No CISCO AIR-AP1042N-E-K9 - Cisco Aironet 1042N IEEE 802.11n 300 Mbit/s
Manufacturer CISCO
Catalog Access Point
Description Cisco AIR-AP1042N-E-K9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385205-CISCO AIR-AP1042N-E-K9 - Cisco Aironet 1042N IEEE 802.11n 300 Mbit/s
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1042N-E-K9 - Cisco Aironet 1042N IEEE 802.11n 300 Mbit/s CAD Model

Description

The CISCO AIR-AP1042N-E-K9 is an enterprise-class wireless access point that utilizes IEEE 802.11n technology to deliver high-speed connectivity of up to 300 Mbit/s. Designed for sustainability and optimal performance, the Aironet 1042N is tailored for businesses seeking reliable wireless communication. Its dual-band capability allows for operation in both 2.4GHz and 5GHz frequencies, providing flexibility and reduced interference in densely populated wireless environments. This model, suited for the E Reg Domain, adheres to European regulatory standards, ensuring both compliance and performance excellence. The AIR-AP1042N-E-K9 stands out for its ability to support simultaneous connections without sacrificing speed or quality, making it an ideal solution for educational institutions, retail outlets, and other organizations with high demands for wireless access.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
CISCO
Cisco 1850 - Wireless Dual Band 802.11AC Access Point
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
CISCO
Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess