EN
  • EN
  • DE

CISCO ACS-4220-RM-19 - 19 inch rack mount kit for Cisco ISR 4220

Part No CISCO ACS-4220-RM-19 - 19 inch rack mount kit for Cisco ISR 4220
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco ACS-4220-RM-19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387335-CISCO ACS-4220-RM-19 - 19 inch rack mount kit for Cisco ISR 4220
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-4220-RM-19 - 19 inch rack mount kit for Cisco ISR 4220 CAD Model

Description

The CISCO ACS-4220-RM-19 is a 19-inch rack mount kit expertly engineered for the Cisco ISR 4220 series routers. As a specialized accessory, it plays a crucial role in safely integrating these routers into a standard 19-inch equipment rack or cabinet, which is vital for businesses that demand a streamlined, secure, and organized networking environment. This genuine Cisco rack mount kit includes all necessary mounting brackets and hardware, ensuring a perfect fit and ease of installation for your Cisco ISR 4220 device. By enabling a secure and organized placement within a rack, this kit not only helps optimize your space but also improves cooling and cable management, thereby enhancing the router’s operational efficiency and longevity. The robust design and precise manufacturing align with Cisco's high standards, offering peace of mind to businesses that rely on their network infrastructure for critical operations.

You May Also Be Interested in

CISCO
Cisco ACS-4220-RM-19
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4430
Need more? Email Us
CISCO
Nexus 9K Fixed Rack Mount Kit
Need more? Email Us
CISCO
ASA-RAILS Rack Slide Kit for ASA 55xx
Need more? Email Us
CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
Nexus 7000 Rack Mount Kit
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4320
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess