EN
  • EN
  • DE

CISCO AIR-ACCPMK1520 - 1520 Series Pole Mount Kit

Part No CISCO AIR-ACCPMK1520 - 1520 Series Pole Mount Kit
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description 1520 Series Pole Mount Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385279-CISCO AIR-ACCPMK1520 - 1520 Series Pole Mount Kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-ACCPMK1520 - 1520 Series Pole Mount Kit CAD Model

Description

The CISCO AIR-ACCPMK1520 is a specialized Pole Mount Kit designed for the Cisco Aironet 1520 Series Access Points, facilitating their outdoor installation in a variety of settings. This mount kit is engineered to provide a secure and stable support for the access points, ensuring optimal wireless coverage in outdoor environments. It is ideal for campuses, city-wide networks, or any outdoor area where reliable Wi-Fi coverage is required. The kit includes all the necessary hardware for mounting, including sturdy brackets and fastening materials, designed to withstand harsh weather conditions and environmental challenges, ensuring the access point's longevity and performance. With its adjustable design, the mount kit can accommodate poles of varying diameters, offering flexibility in installation locations. The AIR-ACCPMK1520 enables precise positioning of the access point to optimize wireless coverage and connectivity, enhancing network performance and user experience in outdoor settings. This solution is key for organizations aiming to extend their wireless reach beyond indoor limitations, offering a reliable and effective way to deploy Cisco’s robust 1520 Series Access Points in challenging outdoor scenarios.

You May Also Be Interested in

EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess