EN
  • EN
  • DE

CISCO 700-36475-01 - Compatible Catalyst 2960X Blank Module slot cover

Part No CISCO 700-36475-01 - Compatible Catalyst 2960X Blank Module slot cover
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Compatible Catalyst 2960X Blank Module slot cover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385299-CISCO 700-36475-01 - Compatible Catalyst 2960X Blank Module slot cover
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 700-36475-01 - Compatible Catalyst 2960X Blank Module slot cover CAD Model

Description

The CISCO 700-36475-01 is a meticulously designed blank module slot cover compatible with the Cisco Catalyst 2960X series switches. This accessory serves a critical role in maintaining the switch's integrity and optimal performance by preventing dust, debris, and unauthorized access to unused module slots. The installation of the blank slot cover helps in ensuring proper airflow within the switch, which is pivotal for maintaining the necessary cooling standards to prevent overheating. Fabricated with high-quality materials, this blank module slot cover fits seamlessly into the Catalyst 2960X series switches, reflecting Cisco's commitment to maintaining high standards of functionality and aesthetics. Its easy snap-on design allows for quick and tool-less installation, making it an essential item for network administrators aiming to uphold the operational efficiency, security, and cleanliness of their networking hardware.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess