EN
  • EN
  • DE

MT29TZZZAD8DKKFB-107 W.9N8

Part No MT29TZZZAD8DKKFB-107 W.9N8
Manufacturer Micron Technology Inc.
Catalog DDR
Description eMCP LPDDR3 16Gb + eMMC 64GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956852-MT29TZZZAD8DKKFB-107 W.9N8
Series *
Ultra Librarian 3D Model Ultra Librarian MT29TZZZAD8DKKFB-107 W.9N8 CAD Model

Description

The MT29TZZZAD8DKKFB-107 W.9N8 is a memory component manufactured by Micron Technology Inc. This specific part number indicates a high-performance memory solution designed for demanding applications requiring high bandwidth and low latency.

Applications

  • High-performance computing
  • Networking equipment
  • Data centers
  • Enterprise servers
  • Advanced graphics processing

Features

  • High-speed data transfer rates
  • Low latency operation
  • High capacity
  • Error correction code (ECC) for data integrity
  • Advanced power management features
  • Wide operating temperature range

Benefits

  • Improved system performance due to faster memory access
  • Enhanced data reliability with ECC
  • Reduced power consumption, leading to lower operating costs
  • Increased system stability and uptime
  • Scalable memory solutions for growing application demands

Additional Details

The MT29TZZZAD8DKKFB-107 W.9N8 typically utilizes a DDR (Double Data Rate) interface or a more advanced generation such as DDR4 or DDR5, depending on the specific configuration and release date. The exact capacity can vary. Refer to the official Micron datasheet for precise specifications, including operating voltage, timings, and thermal characteristics. It is designed to meet the rigorous demands of enterprise-level applications, ensuring reliability and performance under heavy workloads. Its construction involves high-quality materials and manufacturing processes to guarantee longevity and stability. It is designed to comply with industry-standard JEDEC specifications.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess