EN
  • EN
  • DE

WM8976CGEFL/RV

Part No WM8976CGEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description PCM Audio Codec 1ADC / 2DAC Ch 32-Pin QFN EP T/R / IC CODEC STER SPEAKER DVR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2S, PCM
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 98
Analog Supply Voltage 2.5 V to 3.6 V
Digital Supply Voltage 1.71 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 214000-WM8976CGEFL/RV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name WM8976
Introduction Date September 19, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian WM8976CGEFL/RV CAD Model

Description

The Cirrus Logic Inc. WM8976CGEFL/RV is a stereo audio integrated circuit that offers a resolution of 24 bits.

  • ADCs: 1
  • DACs: 2
  • S/N Ratio (ADCs): 95 dB (typical)
  • S/N Ratio (DACs): 98 dB (typical)
  • Type: sigma delta
  • Analog Supply Voltage: 2.5 V to 3.6 V
  • Digital Supply Voltage: 1.71 V to 3.6 V
  • Package: 32-QFN (5x5)
  • Operating Temperature Range: -25°C to 85°C
  • Data Interface: I2S and PCM
  • Industry Usage: audio industry
  • Advantages: high performance and low power consumption

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $31.7218
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0270 $115.5390
89+ $1.9635 $174.7515
122+ $1.9000 $231.8000
158+ $1.8365 $290.1670
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess