EN
  • EN
  • DE

CY62416VLL-70ZI

Part No CY62416VLL-70ZI
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description ASYNC RAM / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1347539-CY62416VLL-70ZI
Ultra Librarian 3D Model Ultra Librarian CY62416VLL-70ZI CAD Model

Description

The CY62416VLL-70ZI is a high-performance, ultra-low power 4-Mbit Static RAM (SRAM) device manufactured by Cypress Semiconductor. Organized as 256K words of 16 bits each, this SRAM is designed for applications requiring fast access times and minimal power consumption. The device operates at a voltage range suitable for portable and battery-powered applications, ensuring extended battery life.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Data Logging
  • Embedded Systems
  • Cache Memory

Features:

  • High-Speed: 70 ns access time
  • Ultra-Low Power Consumption
  • Operating Voltage: 2.7V to 3.6V
  • Fully Static Operation: No refresh required
  • TTL-Compatible Inputs and Outputs

Benefits:

  • Fast data access speeds suitable for high-performance applications.
  • Extended battery life due to minimal power consumption.
  • Simplified system design with fully static operation.
  • Easy integration with standard logic circuits.
  • Reliable data storage in low-power environments.

Technical Specifications:

  • Organization: 256K x 16 bits
  • Access Time: 70 ns
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC
  • Data Retention Voltage: 1.5V
  • Input High Voltage (VIH): 2.0V
  • Input Low Voltage (VIL): 0.8V

The CY62416VLL-70ZI is well-suited for applications where power efficiency and fast access times are paramount. Its ultra-low power consumption and high-speed performance make it an excellent choice for portable devices and battery-powered systems.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess