EN
  • EN
  • DE

WM8955BL

Part No WM8955BL
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411051-WM8955BL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8955BL CAD Model

Description

The WM8955BL is a low-power stereo codec designed by Cirrus Logic for portable audio applications. It's intended to provide high-quality audio performance while minimizing power consumption for extended battery life. This codec integrates key audio processing components, contributing to smaller and more efficient system designs.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Devices
  • Digital Voice Recorders

Features:

  • High-performance stereo ADC and DAC
  • Integrated headphone driver with low THD+N
  • Class D speaker driver with integrated charge pump
  • Low power consumption
  • Digital audio interfaces (I2S, PCM)
  • Flexible clocking options
  • Microphone bias support
  • I2C control interface
  • On-chip digital signal processing (DSP) capabilities

Benefits:

  • Superior Audio Quality: The high-performance ADC and DAC ensure clear and accurate audio reproduction for both playback and recording.
  • Extended Battery Life: Low power consumption optimizes battery performance in portable devices.
  • Compact Design: Integration of audio functions reduces the required board space.
  • Reduced System Cost: Fewer external components needed for desired audio performance.
  • Design Flexibility: Versatile digital audio interfaces and clocking options simplify system integration.
  • Enhanced Audio Processing: Integrated DSP enables advanced audio effects and noise reduction capabilities.
  • Excellent Headphone Experience: The headphone driver delivers high-quality audio.

The WM8955BL is designed to operate from a single power supply, with separate analog and digital supplies to minimize noise. It provides a comprehensive set of programmable functions, allowing designers to tailor the audio performance to their specific needs. The Class D speaker driver offers efficient amplification, reducing power consumption and heat dissipation. The device is available in a compact package for easy integration into portable devices. Integrated microphone bias allows direct connection of microphones, simplifying the audio input circuitry. The WM8955BL offers a cost-effective solution for portable audio applications that require high performance, low power consumption, and small size.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess