EN
  • EN
  • DE

WM8768EDS

Part No WM8768EDS
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402667-WM8768EDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8768EDS CAD Model

Description

The WM8768EDS is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Cirrus Logic. It is designed for high-fidelity audio applications where excellent audio quality and low power consumption are essential. This DAC supports a wide range of audio formats and sampling rates, making it a versatile choice for various consumer and professional audio products.

Applications:

  • Portable media players
  • Home theater systems
  • AV receivers
  • Sound cards
  • USB audio interfaces

Features:

  • High-performance stereo DAC
  • Supports sampling rates up to 192kHz
  • Low power consumption
  • Advanced multi-bit delta-sigma modulator
  • Integrated digital interpolation filter
  • Hardware volume control
  • I2S interface for digital audio input
  • Flexible clocking options
  • Single-ended analog outputs

Benefits:

  • Exceptional Audio Quality: Delivers clear, detailed, and accurate audio reproduction.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Connectivity: Compatible with a wide range of audio sources and systems via its I2S interface.
  • Simplified Design: Integrated features reduce the need for external components, streamlining the design process.
  • Precise Volume Adjustment: Hardware volume control provides accurate and repeatable level settings.

The WM8768EDS utilizes an advanced multi-bit delta-sigma modulator architecture to achieve high dynamic range and low distortion. It also incorporates a digital interpolation filter to further enhance audio quality. This DAC supports high-resolution audio formats, ensuring compatibility with modern audio sources. Its single-ended analog outputs simplify connectivity to downstream audio processing circuits. The flexible clocking options allow for easy integration into various system designs.

Specifications:

  • DAC Type: Stereo
  • Sample Rate: Up to 192 kHz
  • Interface: I2S
  • THD+N: -90dB
  • Dynamic Range: 106dB

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess