The WM8762GED/RV is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Cirrus Logic. It's designed for demanding audio applications where high fidelity and low power consumption are critical. This DAC supports a wide range of audio formats and sample rates, making it suitable for various consumer and professional audio equipment.
Applications:
- Portable media players
- Home theater systems
- AV receivers
- Digital mixing consoles
- High-end audio interfaces
Features:
- High-performance stereo DAC
- Supports sample rates up to 192kHz
- Low power consumption
- Advanced multi-bit delta-sigma modulator
- Integrated digital interpolation filter
- Hardware volume control
- I2S interface for digital audio input
- Flexible clocking options
- Differential analog outputs
Benefits:
- Superior audio quality: Delivers crisp, clear, and accurate audio reproduction.
- Low power consumption: Extends battery life in portable devices.
- Versatile connectivity: Compatible with a wide range of audio sources and systems through its I2S interface.
- Simplified design: Integrated features reduce the need for external components, simplifying the design process.
- Precise volume control: Hardware volume control provides accurate and repeatable level adjustments.
The WM8762GED/RV utilizes an advanced multi-bit delta-sigma modulator architecture to achieve high dynamic range and low distortion. It also incorporates a digital interpolation filter to further improve audio quality. This DAC is capable of handling high-resolution audio formats, ensuring compatibility with modern audio sources. Its differential analog outputs minimize noise and interference, contributing to a cleaner and more detailed audio signal. The flexible clocking options allow for easy integration into various system designs.
Specifications:
- DAC Type: Stereo
- Sample Rate: Up to 192 kHz
- Interface: I2S
- THD+N: -100dB
- Dynamic Range: 117dB