EN
  • EN
  • DE

WM8593SEFT/RVA

Part No WM8593SEFT/RVA
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410912-WM8593SEFT/RVA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WM8593SEFT/RVA CAD Model

Description

The WM8593SEFT/RVA is a stereo audio codec designed by Cirrus Logic, targeting applications requiring high-quality audio in a small, low-power package. This codec integrates ADCs and DACs, along with audio processing capabilities, to provide a comprehensive audio solution. It is particularly well-suited for portable devices and other applications where power consumption and size are critical constraints.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • Automotive infotainment systems
  • USB audio interfaces

Features:

  • High-performance stereo ADC and DAC with up to 24-bit resolution
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with volume control
  • Digital audio processing capabilities, including equalization, noise reduction, and dynamic range control
  • Flexible digital interface supporting I2S, PCM, and SPI formats
  • Small form factor package for space-constrained designs

Benefits:

  • Provides exceptional audio quality for a premium listening experience.
  • Extends battery life in portable devices, enhancing usability.
  • Simplifies system design with integrated features.
  • Offers versatile connectivity options for easy integration.
  • Enables compact and lightweight designs for portable applications.

Additional Details:

The WM8593SEFT/RVA supports sampling rates up to 96 kHz, ensuring high-resolution audio playback and recording. It features a dynamic range of up to 100 dB, delivering accurate and detailed audio reproduction. The integrated headphone amplifier is designed to drive a wide range of headphone impedances. The digital audio processing algorithms can be customized to optimize audio performance for different applications. The codec communicates with the host processor via a standard digital audio interface, simplifying integration. The device operates on a low supply voltage, minimizing power consumption. The WM8593SEFT/RVA is available in a small QFN package, making it suitable for space-constrained applications. It includes power management features to optimize power consumption across different operating modes. The codec offers comprehensive control over audio parameters, allowing for fine-tuning to meet specific application requirements.

You May Also Be Interested in

Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1619 $66.9714
13+ $9.1592 $119.0696
20+ $8.8727 $177.4540
27+ $8.5863 $231.8301
35+ $8.2998 $290.4930
47+ $7.4417 $349.7599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess