EN
  • EN
  • DE

DSCKM1-CC3-T&R

Part No DSCKM1-CC3-T&R
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822076-DSCKM1-CC3-T&R
Ultra Librarian 3D Model Ultra Librarian DSCKM1-CC3-T&R CAD Model

Description

The Maxim Integrated DSCKM1-CC3-T&R represents a cutting-edge solution in the realm of secure key management. Designed for applications that demand the highest levels of security, this product is ideal for industries such as finance, healthcare, and government where protecting sensitive information is paramount.

At the core of the DSCKM1-CC3-T&R is an advanced cryptographic engine that supports a wide array of algorithms. This includes standard algorithms like AES, SHA, and ECC, as well as more specialized ones, ensuring compatibility with a broad spectrum of security protocols. The device's flexibility makes it suitable for a diverse range of applications, from securing communications to protecting intellectual property.

The DSCKM1-CC3-T&R is delivered in a tape and reel (T&R) format, which facilitates efficient assembly for high-volume production. This packaging is particularly beneficial for manufacturers looking to streamline their processes and reduce overall production time.

One of the standout features of this product is its secure key storage capability. The DSCKM1-CC3-T&R uses advanced techniques to ensure that cryptographic keys are stored in a manner that prevents unauthorized access or extraction. This is crucial for maintaining the integrity of the security system and ensuring that sensitive data remains protected at all times.

Additionally, the device is designed with robust countermeasures against a variety of attacks, including physical tampering and side-channel attacks. This multi-layered approach to security ensures that the DSCKM1-CC3-T&R can operate reliably in even the most hostile environments.

Maxim Integrated's commitment to quality is evident in the DSCKM1-CC3-T&R, which is manufactured to the highest standards to ensure consistent performance and reliability. With its combination of advanced security features, flexible cryptographic support, and efficient packaging, the DSCKM1-CC3-T&R is an exemplary product for any application where secure key management is a critical requirement.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess