EN
  • EN
  • DE

AD8195ACPZ

Part No AD8195ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI BUFFER 40LFCSP / Video Buffer IC Parallel HDMI 1.3a 40-LFCSP-VQ (6x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Buffer
Applications Consumer Video
Standards HDMI 1.3a
Control Interface Parallel
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number AD8195
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39182-AD8195ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8195ACPZ CAD Model

Description

The AD8195ACPZ is a high-performance HDMI/DVI switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This switch is specifically engineered to manage HDMI/DVI signals, making it an ideal solution for advanced digital video and audio signal routing applications.

Key Features:

  • High-Definition Multimedia Interface (HDMI) 1.3: The AD8195ACPZ is compliant with HDMI 1.3 specifications, ensuring compatibility with a wide range of multimedia devices.
  • Single TMDS®/DVI Input, Dual TMDS/DVI Outputs: The device features one input and two outputs, allowing for easy signal distribution to multiple displays or components.
  • Support for High-Bandwidth Digital Content Protection (HDCP): It incorporates HDCP 1.1 support, providing secure transmission of protected digital content.
  • Equalized TMDS Inputs: Integrated cable equalization enhances signal integrity over long cable runs, ensuring high-quality video without degradation.
  • Low Power Consumption: Designed for energy efficiency, the AD8195ACPZ operates with minimal power, reducing thermal footprint and energy costs.
  • Compact 64-Lead LFCSP Package: The compact form factor enables easy integration into space-constrained designs.

Applications:

  • High-definition televisions (HDTVs)
  • Audio/video receivers
  • Digital signage
  • Professional video switching equipment
  • Home theater systems
  • Video wall controllers

The AD8195ACPZ offers robust performance and reliability for applications that require the management of digital video and audio signals. With its high-speed signal handling, HDCP support, and low power consumption, this HDMI/DVI switch stands out as a premium choice for designers and engineers looking to enhance their multimedia systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD8195ACPZ into your design is a smooth and successful process.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1139 $59.1641
40+ $2.9129 $116.5160
62+ $2.8124 $174.3688
89+ $2.6115 $232.4235
115+ $2.5110 $288.7650
144+ $2.4105 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess