EN
  • EN
  • DE

WM8199SCDS/V

Part No WM8199SCDS/V
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 3CH 20MSPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 3
Power (Watts) 358mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.97 V to 3.63 V, 5V
Case / Package 28-SSOP
Win Source Part Number 137324-WM8199SCDS/V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8199SCDS/V CAD Model

Description

The Cirrus Logic Inc. 137324-WM8199SCDS/V is an active electronic component that is widely used in various applications.

  • This component is manufactured by Cirrus Logic Inc. and has a Win Source Part Number of 137324-WM8199SCDS/V.
  • Packaging: tube/rail
  • Power: 358mW
  • Bits: 16
  • Channels: 3
  • It is an integrated circuit.
  • Package: 28-SSOP
  • Analog Supply Voltage: 5V
  • Digital Supply Voltage: 2.97 V to 3.63 V, 5V
  • Supply: limited
  • Supply and Demand Status: limited

You May Also Be Interested in

Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3695 $55.1085
7+ $15.0725 $105.5075
11+ $14.6014 $160.6154
15+ $14.1304 $211.9560
19+ $13.6594 $259.5286
25+ $12.2464 $306.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess