Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 20% at 10mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 80mA
Vce Saturation (Maximum) 500mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Family Part Number 4N25
Manufacturer Pack Quantity 65
MSL Level 1 (Unlimited)
Win Source Part Number 751398-4N25-360E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N25-360E CAD Model

Description

The 4N25-360E is an isolator manufactured by Broadcom Limited.

  • Win Source Part Number: 751398
  • Package: Tube
  • Mounting Style: SMD
  • Output Type: Transistor with Base
  • Input Type: DC
  • Current Output per Channel: 100mA
  • Voltage Isolation: 2500Vrms
  • Supply and Demand Status: Limited
  • Suitable for: Isolators

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANS 4-MINI-FLAT
Lowest to $0.3447
ECAD model for HMHA2801AR1
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 8SMD
Need more? Email Us
ECAD model for FOD2711SDV
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
ECAD model for H11A5TVM
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for 6N139SDVM
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N38-X007
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8SMD
Lowest to $2.8366
ECAD model for HCPL-2530-500E
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
Lowest to $0.7812
ECAD model for PC457L0NIP
CEL
OPTOISOLATOR 3.75KV TRANS 4SMD
Lowest to $0.3661
ECAD model for PS2761-1-F3

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention