EN
  • EN
  • DE

WM7121PIMSE/RV

Part No WM7121PIMSE/RV
Manufacturer Cirrus Logic Inc.
Catalog Microphones
Description IC MIC CMOS/MEMS TOP PORT 6LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 62Hz ~ 13kHz
Sensitivity -38dB ±1dB at 94dB SPL
S/N Ratio 65dB
Impedance 55 Ohms
Voltage Range 1.5V ~ 3.7V
Current - Supply 240μA
Port Location Top
Termination Solder Pads
Dimension 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Maximum) 0.047" (1.20mm)
Shape Rectangular
Manufacturer Pack Quantity 5,000
MSL Level 2A (4 Weeks)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810948-WM7121PIMSE/RV
Ultra Librarian 3D Model Ultra Librarian WM7121PIMSE/RV CAD Model

Description

The Cirrus Logic Inc. MEMS (Silicon) microphone is a rectangular-shaped component with a top port location and omnidirectional direction.

  • Frequency Range: 62Hz to 13kHz
  • Impedance: 55 Ohms
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • Voltage Range: 1.5V to 3.7V
  • Current Supply: 240μA
  • Signal-to-Noise Ratio: 65dB
  • Termination: Solder Pads
  • Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm)
  • Height: 0.047" (1.20mm)
  • Obsolete: Yes
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 2A (4 Weeks)

You May Also Be Interested in

Analog Devices Inc.
Lowest to $10.2264
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Lowest to $0.3269
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2054 $60.2700
120+ $0.9891 $118.6920
185+ $0.9582 $177.2670
250+ $0.9272 $231.8000
325+ $0.8964 $291.3300
435+ $0.8036 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,385 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess