The AD5203ARUZ10 is a high-performance digital potentiometer from the renowned manufacturer, Analog Devices Inc. This versatile component offers a compact and precise solution for adjusting and controlling resistance values digitally. Designed to replace mechanical potentiometers and trimmers, the AD5203ARUZ10 is ideal for applications requiring reliability and accuracy.
Key Features
- Multiple Channels: The device features four independently programmable channels, allowing for simultaneous control of multiple settings.
- Resolution: It offers a 10-bit resolution, providing fine adjustment with 1024 discrete steps for precise control.
- Interface: The digital potentiometer is equipped with a user-friendly SPI interface, enabling straightforward communication with microcontrollers and other digital systems.
- Wide Operating Voltage: The AD5203ARUZ10 operates over a broad voltage range, accommodating various application needs.
- Nonvolatile Memory: Integrated nonvolatile memory ensures that the last position is remembered even after power-off, eliminating the need for recalibration upon restart.
Applications
This digital potentiometer is suited for a wide range of applications, including:
- Automated product calibration
- Adjustable power supplies
- Gain control and offset adjustment in data acquisition systems
- Audio equipment volume and tone control
Technical Specifications
| Parameter |
Value |
| Resistance Options |
10 kΩ |
| Number of Steps |
1024 (10-bit) |
| Number of Channels |
4 |
| Interface |
SPI |
| Operating Temperature |
-40°C to +85°C |
| Package |
24-lead TSSOP |
Overall, the AD5203ARUZ10 from Analog Devices Inc. stands out as a reliable and precise digital potentiometer that can be used in various applications requiring accurate resistance adjustments.