EN
  • EN
  • DE

CS4201JQR

Part No CS4201JQR
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053316-CS4201JQR
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS4201JQR CAD Model

Description

The Cirrus Logic CS4201JQR is an audio codec designed for various consumer audio applications. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) into a single chip, providing a complete audio interface for systems. This codec is known for its high performance, low power consumption, and small size, making it suitable for portable devices, sound cards, and other audio equipment.

Applications

  • PC sound cards
  • Portable audio players
  • USB audio interfaces
  • Gaming consoles
  • Set-top boxes

Features

  • Integrated stereo ADCs and DACs
  • Low power consumption
  • High dynamic range
  • Low total harmonic distortion (THD)
  • Multiple sampling rates
  • Digital volume control
  • I2C control interface
  • Small package size

Benefits

  • High-Quality Audio: Provides clear and accurate audio conversion for enhanced listening experience.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Flexible Configuration: Supports multiple sampling rates and digital volume control for versatile audio processing.
  • Easy Integration: I2C control interface simplifies system design and configuration.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details

The CS4201JQR typically supports a range of sampling rates from 8 kHz to 96 kHz or higher, allowing for high-resolution audio playback and recording. The integrated digital volume control provides precise adjustment of audio levels without introducing distortion. The I2C control interface allows for easy configuration of the codec's parameters, such as sampling rate, volume, and input/output selection. The device is designed to minimize total harmonic distortion and noise, ensuring a clean and accurate audio signal. Detailed specifications, including dynamic range, THD, and power consumption, can be found in the official Cirrus Logic datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess