EN
  • EN
  • DE

PTWL-60-78

Part No PTWL-60-78
Manufacturer Cinch Connectivity Solutions
Catalog Custom Parts (N - R)
Description Cable Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196202-PTWL-60-78
Categories Custom Parts
Manufacturer Cinch Connectivity Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTWL-60-78 CAD Model

Description

The PTWL-60-78 is a specific type of connector manufactured by Cinch Connectivity Solutions. Without more specific information, it's difficult to pinpoint its exact purpose. However, Cinch Connectivity Solutions is known for producing a wide variety of connectors, including RF connectors, circular connectors, and other specialized interconnect solutions. Based on the 'PTWL' prefix, it's likely a printed wiring board level connector.

Applications

  • Board-to-board connections: Connecting two printed circuit boards together.
  • Signal transmission: Transmitting analog or digital signals between different parts of a system.
  • Power distribution: Distributing power to different components on a PCB.
  • Data communication: Used for high-speed data transfer in networking and communication systems.

Features

  • Durable construction: Made from high-quality materials to withstand harsh environments.
  • Reliable connection: Provides a secure and stable electrical connection.
  • Compact size: Designed to save space on PCBs.
  • Various mounting options: Available in different mounting styles, such as surface mount and through-hole.

Benefits

  • Improved signal integrity: Minimizes signal loss and distortion.
  • Increased system reliability: Reduces the risk of connection failures.
  • Simplified assembly: Easy to install and maintain.
  • Reduced system cost: Provides a cost-effective solution for interconnecting electronic components.

Additional Details

To determine the specific characteristics of the PTWL-60-78, such as its connector type, pin count, voltage rating, and current rating, it is essential to consult the Cinch Connectivity Solutions datasheet. This document will provide detailed information about the connector's specifications and performance characteristics. It will also provide important guidance regarding appropriate usage, mating connectors, and proper installation techniques.

Because of the wide array of connectors Cinch produces, it is important to carefully consider the application when selecting this component. Review the datasheet information carefully to ensure that it is appropriate for the operating frequency, voltage, current, and environment to which it will be exposed.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess