EN
  • EN
  • DE

STM32G474QBT6

Part No STM32G474QBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 128LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 107
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number STM32
Other Names 497-STM32G474QBT6
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262601-STM32G474QBT6
Ultra Librarian 3D Model Ultra Librarian STM32G474QBT6 CAD Model

Description

STM32G474QBT6 Microcontroller

The STM32G474QBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of their STM32G4 series. Designed to deliver a perfect balance between performance and power efficiency, this MCU is built on a high-performance 32-bit ARM Cortex-M4 core with a floating-point unit (FPU) and a memory protection unit (MPU), offering frequencies up to 170 MHz.

With its rich set of peripherals, the STM32G474QBT6 is ideally suited for a wide range of applications, from simple to complex. It is particularly well-suited for use in advanced digital power applications and analog use cases thanks to its high-resolution timer, advanced analog peripherals, and a rich set of communication interfaces.

Key features of the STM32G474QBT6 include:

  • Core: ARM Cortex-M4 with FPU and MPU, running at up to 170 MHz.
  • Memory: Comes with up to 128 KB of Flash memory and up to 32 KB of SRAM.
  • Rich Analog Peripherals: Includes multiple 12-bit ADCs, 16-bit sigma-delta ADCs, comparators, and operational amplifiers.
  • Digital Peripherals: Advanced-control timer, general-purpose timers, basic timers, SAI (Serial Audio Interface), and support for I2C, USART, SPI, and CAN interfaces.
  • Direct Memory Access: Multiple DMA channels for offloading the CPU during data transfers.
  • High-Resolution Timer: Designed for high-precision control in digital power conversion applications such as digital switch-mode power supplies, lighting, welding, and solar inverters.
  • Security Features: Includes hardware-based security features such as a random number generator and CRC calculation unit to ensure data integrity.
  • Power Efficiency: Implements various power-saving techniques and modes to ensure energy-efficient operation.
  • Package: Available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes an extensive suite of software tools, libraries, and development boards for the STM32G474QBT6. This ecosystem simplifies the development process, from prototype to production, and allows engineers to bring their innovative products to market faster.

Whether you're designing motor control systems, industrial applications, or complex digital power solutions, the STM32G474QBT6 offers the performance, versatility, and reliability needed to meet the demands of your next-generation embedded designs.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1447 $51.4341
8+ $14.0674 $112.5392
12+ $13.6278 $163.5336
16+ $13.1882 $211.0112
20+ $12.7486 $254.9720
27+ $11.4298 $308.6046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess